Bourns, Inc. Chip Resistor - Surface Mount CR2512-FX-1210ELF

Description
121 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
121 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR2512-FX-1210ELF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR2512-FX-1210ELF-ND
Chip Resistor - Surface Mount CR2512-FX-1210ELF-ND
121 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

121 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Resistor,thick Film,121Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Bourns - 32M8398 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,121Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Bourns
32M8398
Resistor,thick Film,121Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Bourns 32M8398
Resistor,Thick Film,121Ohms,200WV,1 +/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: Yes

Resistor,Thick Film,121Ohms,200WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CR2512-FX-1210ELF-ND 32M8398
Product Name Chip Resistor - Surface Mount Resistor,thick Film,121Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details