Bourns, Inc. SMD 40.2 OHM 4W Resistor CR1206-FX-40R2ELF

Description
RES SMD 40.2 OHM 1% 1/4W 1206 Product overview: CR1206-FX-40R2ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40.2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-40R2ELF can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES SMD 40.2 OHM 1% 1/4W 1206 Product overview: CR1206-FX-40R2ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40.2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-40R2ELF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1373871-CR1206-FX-40R2ELF is a surface mount chip resistor with a resistance value of 40.2 Ohms and a power rating of 0.25W (1/4W). It operates within a temperature range of -55°C to +155°C and features a tolerance of ±1%. The resistor is constructed using thick film technology and has a temperature coefficient of ±100 ppm/°C. It is packaged in a tape and reel format, making it suitable for automated assembly processes. The component is moisture resistant and complies with RoHS directives. With two terminations, it is designed for applications requiring reliable performance in compact electronic circuits.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1373871-CR1206-FX-40R2ELF is a surface mount chip resistor with a resistance value of 40.2 Ohms and a power rating of 0.25W (1/4W). It operates within a temperature range of -55°C to +155°C and features a tolerance of ±1%. The resistor is constructed using thick film technology and has a temperature coefficient of ±100 ppm/°C. It is packaged in a tape and reel format, making it suitable for automated assembly processes. The component is moisture resistant and complies with RoHS directives. With two terminations, it is designed for applications requiring reliable performance in compact electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
SMD 40.2 OHM 4W Resistor - 52-CR1206-FX-40R2ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 40.2 OHM 4W Resistor
52-CR1206-FX-40R2ELF
SMD 40.2 OHM 4W Resistor 52-CR1206-FX-40R2ELF
RES SMD 40.2 OHM 1% 1/4W 1206 Product overview: CR1206-FX-40R2ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40.2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-40R2ELF can be used for catalog matching and distributor lookup.

RES SMD 40.2 OHM 1% 1/4W 1206 Product overview: CR1206-FX-40R2ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40.2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-40R2ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1373871-CR1206-FX-40R2ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373871-CR1206-FX-40R2ELF
Resistors - Chip Resistor - Surface Mount 1373871-CR1206-FX-40R2ELF
Win Source Part Number: 1373871-CR1206-FX-40 R2ELF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CR1206 Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Base Product Number: CR1206 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.030" (0.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 40.2 Ohms Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373871-CR1206-FX-40R2ELF
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CR1206
Package: Tape & Reel
Product Status: Active
Features: Moisture Resistant
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Base Product Number: CR1206
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.030" (0.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 40.2 Ohms
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-FX-40R2ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-40R2ELFDKR-ND
Chip Resistor - Surface Mount 118-CR1206-FX-40R2ELFDKR-ND
RES SMD 40.2 OHM 1% 1/4W 1206

RES SMD 40.2 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-FX-40R2ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-40R2ELFTR-ND
Chip Resistor - Surface Mount 118-CR1206-FX-40R2ELFTR-ND
40.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

40.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-FX-40R2ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-40R2ELFCT-ND
Chip Resistor - Surface Mount 118-CR1206-FX-40R2ELFCT-ND
RES SMD 40.2 OHM 1% 1/4W 1206

RES SMD 40.2 OHM 1% 1/4W 1206

Buy Now Datasheet
Resistor,ruthenium Oxide,40.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Bourns - 32K3927 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,40.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Bourns
32K3927
Resistor,ruthenium Oxide,40.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Bourns 32K3927
Resistor,Ruthenium Oxide,40.2Ohms,200WV ,1+/-% Tol,-100,100ppm-TC,1 206-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,40.2Ohms,200WV,1+/-% Tol,-100,100ppm-TC,1206-Case RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR1206-FX-40R2ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR1206-FX-40R2ELF
Chip Resistor - Surface Mount CR1206-FX-40R2ELF
RES SMD 40.2 OHM 1% 1/4W 1206

RES SMD 40.2 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CR1206-FX-40R2ELF 1373871-CR1206-FX-40R2ELF 118-CR1206-FX-40R2ELFDKR-ND 32K3927 CR1206-FX-40R2ELF
Product Name SMD 40.2 OHM 4W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor,ruthenium Oxide,40.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Bourns Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 1206
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms 40.2 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers