Bourns, Inc. Chip Resistor - Surface Mount CR0805AFX-2001ELF

Description
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0805AFX-2001ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805AFX-2001ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805AFX-2001ELFCT-ND
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805AFX-2001ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805AFX-2001ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805AFX-2001ELFTR-ND
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805AFX-2001ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805AFX-2001ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805AFX-2001ELFDKR-ND
RES 2K OHM 1% 1/8W 0805

RES 2K OHM 1% 1/8W 0805

Buy Now Datasheet
Surface Mount Resistors - 458576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
458576
Surface Mount Resistors 458576
Bourns CR0805AFX-2001ELF

Bourns CR0805AFX-2001ELF

Supplier's Site
Surface Mount Resistors - 2121181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2121181
Surface Mount Resistors 2121181
Bourns CR0805AFX-2001ELF

Bourns CR0805AFX-2001ELF

Supplier's Site
Res, 2K, 1%, 0.125W, 0805, Thick Film; Resistance Bourns - 65AH0284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.125W, 0805, Thick Film; Resistance Bourns
65AH0284
Res, 2K, 1%, 0.125W, 0805, Thick Film; Resistance Bourns 65AH0284
RES, 2K, 1%, 0.125W, 0805, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 2K, 1%, 0.125W, 0805, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 1%, 0.125W, 0805, Thick Film; Resistance Bourns - 68AH8716 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.125W, 0805, Thick Film; Resistance Bourns
68AH8716
Res, 2K, 1%, 0.125W, 0805, Thick Film; Resistance Bourns 68AH8716
RES, 2K, 1%, 0.125W, 0805, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 2K, 1%, 0.125W, 0805, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CR0805AFX-2001ELFCT-ND 458576 65AH0284
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 2K, 1%, 0.125W, 0805, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers