Product overview: CR0805-J/-000EZ2 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-J/-000EZ2 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959350-CR0805-J/-000
Voltage Rating: 150 V
Mounting: SMD (SMT)
Tolerance: 5 %
Composition: Thick Film
Height: 600 µm
Resistance: 0 Ω
Power Rating: 125 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-CR0805-J/-000EZ2 | 959350-CR0805-J/-000EZ2 |
| Product Name | Resistor | Chip Resistor - Surface Mount - CR0805-J/-000EZ2 |
| Resistance Range | 0.0 ohms | 0.0 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 150 volts | 150 volts |
| Operating AC Voltage | 150 volts |