Bourns, Inc. Surface Mount Resistors CR0805-FX-33R0ELF

Description
Bourns CR0805-FX-33R0ELF Resistor
Request a Quote Datasheet
Description
Bourns CR0805-FX-33R0ELF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 630524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630524
Surface Mount Resistors 630524
Bourns CR0805-FX-33R0ELF Resistor

Bourns CR0805-FX-33R0ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - 118-CR0805-FX-33R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-33R0ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-FX-33R0ELFCT-ND
33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-33R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-33R0ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-33R0ELFDKR-ND
33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-33R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-33R0ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-33R0ELFTR-ND
33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 33R, 1%, 0805, Thick Film; Resistor Case Style Bourns - 67AC7793 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0805, Thick Film; Resistor Case Style Bourns
67AC7793
Res, 33R, 1%, 0805, Thick Film; Resistor Case Style Bourns 67AC7793
RES, 33R, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:33ohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 33R, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:33ohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 630524 118-CR0805-FX-33R0ELFCT-ND 67AC7793
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 33R, 1%, 0805, Thick Film; Resistor Case Style Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details