RES SMD 287K OHM 1% 1/8W 0805
287 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
RES SMD 287K OHM 1% 1/8W 0805
Resistor,Ruthenium Oxide,287KOhms,100WV
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CR0805-FX-2873ELFDKR-ND | 32K3024 |
| Product Name | Chip Resistor - Surface Mount | Resistor,ruthenium Oxide,287Kohms,100Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Tolerance | 1 +/- % |