Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-2211ELF

Description
2.21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0805-FX-2211ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-2211ELFDKR-ND
Chip Resistor - Surface Mount CR0805-FX-2211ELFDKR-ND
2.21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2.21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-2211ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-2211ELFTR-ND
Chip Resistor - Surface Mount CR0805-FX-2211ELFTR-ND
2.21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2.21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-2211ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-2211ELFCT-ND
Chip Resistor - Surface Mount CR0805-FX-2211ELFCT-ND
2.21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2.21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 630521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630521
Surface Mount Resistors 630521
Bourns CR0805-FX-2211ELF Resistor

Bourns CR0805-FX-2211ELF Resistor

Supplier's Site
Res, 2K21, 1%, 0805, Thick Film; Resistor Case Style Bourns - 67AC7788 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 1%, 0805, Thick Film; Resistor Case Style Bourns
67AC7788
Res, 2K21, 1%, 0805, Thick Film; Resistor Case Style Bourns 67AC7788
RES, 2K21, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.21kohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K21, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.21kohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 2K21, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 33AK8399 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
33AK8399
Res, 2K21, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 33AK8399
RES, 2K21, 1%, 0.125W, THICK FILM, 0805; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 2K21, 1%, 0.125W, THICK FILM, 0805; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2.21K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 32K2957 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.21K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
32K2957
Res, 2.21K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 32K2957
RES, 2.21K, 1%, 0.125W, THICK FILM, 0805; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 2.21K, 1%, 0.125W, THICK FILM, 0805; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CR0805-FX-2211ELFDKR-ND 630521 67AC7788 33AK8399
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 2K21, 1%, 0805, Thick Film; Resistor Case Style Bourns Res, 2K21, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details