Bourns, Inc. Chip Resistor - Surface Mount CR0603AFX-1004EAS

Description
RESA-AS 0603 1M 1% 100MW TC100
Request a Quote Datasheet
Description
RESA-AS 0603 1M 1% 100MW TC100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0603AFX-1004EASCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603AFX-1004EASCT-ND
Chip Resistor - Surface Mount 118-CR0603AFX-1004EASCT-ND
RESA-AS 0603 1M 1% 100MW TC100

RESA-AS 0603 1M 1% 100MW TC100

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603AFX-1004EASTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603AFX-1004EASTR-ND
Chip Resistor - Surface Mount 118-CR0603AFX-1004EASTR-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603AFX-1004EASDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603AFX-1004EASDKR-ND
Chip Resistor - Surface Mount 118-CR0603AFX-1004EASDKR-ND
RESA-AS 0603 1M 1% 100MW TC100

RESA-AS 0603 1M 1% 100MW TC100

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CR0603AFX-1004EASCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers