220 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
220 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
220 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
RES, 220R, 5%, 1.5W, 2512, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes
RES, 220R, 5%, 1.5W, 2512, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CMP2512-JW-221ELFDKR-ND | 65AH0229 |
| Product Name | Chip Resistor - Surface Mount | Res, 220R, 5%, 1.5W, 2512, Thick Film; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Surge Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] |
| Tolerance | 5 +/- % | 5 +/- % |