Bourns, Inc. Fixed Inductors CM453232-R33KL

Description
330nH Unshielded Wirewound Inductor 605mA 280mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 605mA 280mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CM453232-R33KLCT-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Wirewound Inductor 605mA 280mOhm Max 1812 (4532 Metric)

330nH Unshielded Wirewound Inductor 605mA 280mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CM453232-R33KLTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Wirewound Inductor 605mA 280mOhm Max 1812 (4532 Metric)

330nH Unshielded Wirewound Inductor 605mA 280mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CM453232-R33KLDKR-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Wirewound Inductor 605mA 280mOhm Max 1812 (4532 Metric)

330nH Unshielded Wirewound Inductor 605mA 280mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CM453232-R33KLCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N4 0201DS-5N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - A106139DKR-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3123-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers