Bourns, Inc. Fixed Inductors CM453232-R15ML

Description
150nH Unshielded Wirewound Inductor 730mA 220mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 730mA 220mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CM453232-R15MLTR-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Wirewound Inductor 730mA 220mOhm Max 1812 (4532 Metric)

150nH Unshielded Wirewound Inductor 730mA 220mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CM453232-R15MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 730MA 220 MOHM

FIXED IND 150NH 730MA 220 MOHM

Buy Now Datasheet
Fixed Inductors - 118-CM453232-R15MLCT-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Wirewound Inductor 730mA 220mOhm Max 1812 (4532 Metric)

150nH Unshielded Wirewound Inductor 730mA 220mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Chip Inductor, 150Nh, 730Ma, 20%, 250Mhz; Inductance Bourns - 61J5149 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 150Nh, 730Ma, 20%, 250Mhz; Inductance Bourns
61J5149
Chip Inductor, 150Nh, 730Ma, 20%, 250Mhz; Inductance Bourns 61J5149
CHIP INDUCTOR, 150NH, 730MA, 20%, 250MHZ; Inductance:150nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:250MHz; DC Current Rating:730mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes

CHIP INDUCTOR, 150NH, 730MA, 20%, 250MHZ; Inductance:150nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:250MHz; DC Current Rating:730mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 150Nh, 730Ma, 20%, 250Mhz; Inductance Bourns - 83R8515 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Nh, 730Ma, 20%, 250Mhz; Inductance Bourns
83R8515
Inductor, 150Nh, 730Ma, 20%, 250Mhz; Inductance Bourns 83R8515
INDUCTOR, 150NH, 730MA, 20%, 250MHz; Inductance:150nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:250MHz; DC Current Rating:730mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Product Width:3.2mmRoHS Compliant: Yes

INDUCTOR, 150NH, 730MA, 20%, 250MHz; Inductance:150nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:250MHz; DC Current Rating:730mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CM453232-R15MLTR-ND 61J5149 83R8515
Product Name Fixed Inductors Chip Inductor, 150Nh, 730Ma, 20%, 250Mhz; Inductance Bourns Inductor, 150Nh, 730Ma, 20%, 250Mhz; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1359626 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details