Bourns, Inc. Fixed Inductors CM453232-6R8KL

Description
6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM453232-6R8KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-6R8KLDKR-ND
Fixed Inductors CM453232-6R8KLDKR-ND
6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-6R8KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-6R8KLTR-ND
Fixed Inductors CM453232-6R8KLTR-ND
6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-6R8KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-6R8KLCT-ND
Fixed Inductors CM453232-6R8KLCT-ND
6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 6.8UH 285MA 1.2OHM Inductor and Choke - 71-CM453232-6R8KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 285MA 1.2OHM Inductor and Choke
71-CM453232-6R8KL
SMD 6.8UH 285MA 1.2OHM Inductor and Choke 71-CM453232-6R8KL
FIXED IND 6.8UH 285MA 1.2OHM SMD Product overview: CM453232-6R8KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 285MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 285MA, 1.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-6R8KL can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 285MA 1.2OHM SMD Product overview: CM453232-6R8KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 285MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 285MA, 1.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-6R8KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1245782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1245782
Surface Mount Inductors 1245782
Bourns CM453232-6R8KL

Bourns CM453232-6R8KL

Supplier's Site
Surface Mount Inductors - 1229175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1229175
Surface Mount Inductors 1229175
Bourns CM453232-6R8KL

Bourns CM453232-6R8KL

Supplier's Site
Chip Inductor 6.8Uh 285Ma 10% 27Mhz; Inductance Bourns - 61J5234 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 6.8Uh 285Ma 10% 27Mhz; Inductance Bourns
61J5234
Chip Inductor 6.8Uh 285Ma 10% 27Mhz; Inductance Bourns 61J5234
CHIP INDUCTOR 6.8UH 285MA 10% 27MHZ; Inductance:6.8µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:27MHz; DC Current Rating:285mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:FerriteRoHS Compliant: Yes

CHIP INDUCTOR 6.8UH 285MA 10% 27MHZ; Inductance:6.8µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:27MHz; DC Current Rating:285mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 6.8Uh, 285Ma, 10%, 27Mhz, Full Reel; Inductance Bourns - 83R8547 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 285Ma, 10%, 27Mhz, Full Reel; Inductance Bourns
83R8547
Inductor, 6.8Uh, 285Ma, 10%, 27Mhz, Full Reel; Inductance Bourns 83R8547
INDUCTOR, 6.8UH, 285MA, 10%, 27MHz, FULL REEL; Inductance:6.8µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:27MHz; DC Current Rating:285mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes

INDUCTOR, 6.8UH, 285MA, 10%, 27MHz, FULL REEL; Inductance:6.8µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:27MHz; DC Current Rating:285mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - CM453232-6R8KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CM453232-6R8KL
Fixed Inductors CM453232-6R8KL
FIXED IND 6.8UH 285MA 1.2OHM SMD

FIXED IND 6.8UH 285MA 1.2OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM453232-6R8KLDKR-ND 71-CM453232-6R8KL 1245782 1229175 61J5234 83R8547 CM453232-6R8KL
Product Name Fixed Inductors SMD 6.8UH 285MA 1.2OHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Chip Inductor 6.8Uh 285Ma 10% 27Mhz; Inductance Bourns Inductor, 6.8Uh, 285Ma, 10%, 27Mhz, Full Reel; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details