Bourns, Inc. 2.7UH 370MA 750MOHM Inductor and Choke CM453232-2R7JL

Description
FIXED IND 2.7UH 370MA 750MOHM SM Product overview: CM453232-2R7JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7UH, 370MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7UH, 370MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-2R7JL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.7UH 370MA 750MOHM SM Product overview: CM453232-2R7JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7UH, 370MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7UH, 370MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-2R7JL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7UH 370MA 750MOHM Inductor and Choke - 71-CM453232-2R7JL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7UH 370MA 750MOHM Inductor and Choke
71-CM453232-2R7JL
2.7UH 370MA 750MOHM Inductor and Choke 71-CM453232-2R7JL
FIXED IND 2.7UH 370MA 750MOHM SM Product overview: CM453232-2R7JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7UH, 370MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7UH, 370MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-2R7JL can be used for catalog matching and distributor lookup.

FIXED IND 2.7UH 370MA 750MOHM SM Product overview: CM453232-2R7JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7UH, 370MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7UH, 370MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-2R7JL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-CM453232-2R7JLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.7UH 370MA 750 MOHM

FIXED IND 2.7UH 370MA 750 MOHM

Buy Now Datasheet
Fixed Inductors - 118-CM453232-2R7JLTR-ND - DigiKey
Thief River Falls, MN, United States
2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric)

2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CM453232-2R7JLCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.7UH 370MA 750 MOHM

FIXED IND 2.7UH 370MA 750 MOHM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CM453232-2R7JL 118-CM453232-2R7JLDKR-ND
Product Name 2.7UH 370MA 750MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-035 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details