Bourns, Inc. SMD 18UH 190MA 2.8 OHM Inductor and Choke CM453232-180KL

Description
FIXED IND 18UH 190MA 2.8 OHM SMD Product overview: CM453232-180KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 190MA, 2.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 190MA, 2.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-180KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 18UH 190MA 2.8 OHM SMD Product overview: CM453232-180KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 190MA, 2.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 190MA, 2.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-180KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 18UH 190MA 2.8 OHM Inductor and Choke - 71-CM453232-180KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 190MA 2.8 OHM Inductor and Choke
71-CM453232-180KL
SMD 18UH 190MA 2.8 OHM Inductor and Choke 71-CM453232-180KL
FIXED IND 18UH 190MA 2.8 OHM SMD Product overview: CM453232-180KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 190MA, 2.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 190MA, 2.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-180KL can be used for catalog matching and distributor lookup.

FIXED IND 18UH 190MA 2.8 OHM SMD Product overview: CM453232-180KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 190MA, 2.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 190MA, 2.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-180KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-CM453232-180KLCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 18UH 190MA 2.8 OHM SMD

FIXED IND 18UH 190MA 2.8 OHM SMD

Buy Now Datasheet
Fixed Inductors - 118-CM453232-180KLTR-ND - DigiKey
Thief River Falls, MN, United States
18µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 1812 (4532 Metric)

18µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Chip Inductor, 18Uh 190Ma 10% 15Mhz, Full Reel; Inductance Bourns - 61J5193 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 18Uh 190Ma 10% 15Mhz, Full Reel; Inductance Bourns
61J5193
Chip Inductor, 18Uh 190Ma 10% 15Mhz, Full Reel; Inductance Bourns 61J5193
CHIP INDUCTOR, 18UH 190MA 10% 15MHZ, FULL REEL; Inductance:18µH; DC Resistance Max:2.8ohm; Self Resonant Frequency:15MHz; DC Current Rating:190mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes

CHIP INDUCTOR, 18UH 190MA 10% 15MHZ, FULL REEL; Inductance:18µH; DC Resistance Max:2.8ohm; Self Resonant Frequency:15MHz; DC Current Rating:190mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CM453232-180KL 118-CM453232-180KLCT-ND 61J5193
Product Name SMD 18UH 190MA 2.8 OHM Inductor and Choke Fixed Inductors Chip Inductor, 18Uh 190Ma 10% 15Mhz, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 18 microH 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2183JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details