Bourns, Inc. Surface Mount Inductors CM453232-101KL

Description
Bourns CM453232-101KL
Request a Quote Datasheet
Description
Bourns CM453232-101KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 6927771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6927771
Surface Mount Inductors 6927771
Bourns CM453232-101KL

Bourns CM453232-101KL

Supplier's Site
Surface Mount Inductors - 6927771P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6927771P
Surface Mount Inductors 6927771P
Bourns CM453232-101KL

Bourns CM453232-101KL

Supplier's Site
Surface Mount Inductors - 1728334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728334
Surface Mount Inductors 1728334
Bourns CM453232-101KL

Bourns CM453232-101KL

Supplier's Site
Fixed Inductors - CM453232-101KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-101KLDKR-ND
Fixed Inductors CM453232-101KLDKR-ND
100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-101KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-101KLCT-ND
Fixed Inductors CM453232-101KLCT-ND
100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-101KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-101KLTR-ND
Fixed Inductors CM453232-101KLTR-ND
100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 100UH 110MA 8 OHM Inductor and Choke - 71-CM453232-101KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 110MA 8 OHM Inductor and Choke
71-CM453232-101KL
SMD 100UH 110MA 8 OHM Inductor and Choke 71-CM453232-101KL
FIXED IND 100UH 110MA 8 OHM SMD Product overview: CM453232-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 110MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 110MA, 8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-101KL can be used for catalog matching and distributor lookup.

FIXED IND 100UH 110MA 8 OHM SMD Product overview: CM453232-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 110MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 110MA, 8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-101KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 100Uh 110Ma 10% 8Mhz; Inductance Bourns - 61J5181 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 100Uh 110Ma 10% 8Mhz; Inductance Bourns
61J5181
Chip Inductor, 100Uh 110Ma 10% 8Mhz; Inductance Bourns 61J5181
CHIP INDUCTOR, 100UH 110MA 10% 8MHZ; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR, 100UH 110MA 10% 8MHZ; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 100Uh, 110Ma, 10%, 8Mhz, Full Reel; Inductance Bourns - 83R8525 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 110Ma, 10%, 8Mhz, Full Reel; Inductance Bourns
83R8525
Inductor, 100Uh, 110Ma, 10%, 8Mhz, Full Reel; Inductance Bourns 83R8525
INDUCTOR, 100UH, 110MA, 10%, 8MHz, FULL REEL; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency Min:8MHz; DC Current Rating:110mA; Inductor Case Style:1812 [4532 Metric]; Product Range:CM453232 Series; No. of Pins:2 RoHS Compliant: Yes

INDUCTOR, 100UH, 110MA, 10%, 8MHz, FULL REEL; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency Min:8MHz; DC Current Rating:110mA; Inductor Case Style:1812 [4532 Metric]; Product Range:CM453232 Series; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Surface Mount High Frequency Inductor, Cm453232 Series, 100 H, 10%, 1812 [4532 Metric], 8 Mhz Rohs Compliant Bourns - 40Y8542 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Cm453232 Series, 100 H, 10%, 1812 [4532 Metric], 8 Mhz Rohs Compliant Bourns
40Y8542
Surface Mount High Frequency Inductor, Cm453232 Series, 100 H, 10%, 1812 [4532 Metric], 8 Mhz Rohs Compliant Bourns 40Y8542
Surface Mount High Frequency Inductor, CM453232 Series, 100 H, 10%, 1812 [4532 Metric], 8 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, CM453232 Series, 100 H, 10%, 1812 [4532 Metric], 8 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 6927771 6927771P 1728334 CM453232-101KLDKR-ND 71-CM453232-101KL 61J5181 40Y8542
Product Name Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors SMD 100UH 110MA 8 OHM Inductor and Choke Chip Inductor, 100Uh 110Ma 10% 8Mhz; Inductance Bourns Surface Mount High Frequency Inductor, Cm453232 Series, 100 H, 10%, 1812 [4532 Metric], 8 Mhz Rohs Compliant Bourns
Technology Wirewound Wirewound Drum Core, Wirewound
Core Material Ferrite; Ferrite Ferrite; Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 100 microH 100 microH 100 microH 100 microH 100 microH
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
EIA Case Size 1812 (4532m) 1812 1812 (4532m)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2685JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details