Bourns, Inc. Fixed Inductors CM322522-R56KL

Description
560nH Unshielded Wirewound Inductor 275mA 490mOhm Max Nonstandard
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 275mA 490mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM322522-R56KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-R56KL-ND
Fixed Inductors CM322522-R56KL-ND
560nH Unshielded Wirewound Inductor 275mA 490mOhm Max Nonstandard

560nH Unshielded Wirewound Inductor 275mA 490mOhm Max Nonstandard

Buy Now Datasheet
Magnetics Chip Inductor Rohs Compliant Bourns - 02J1425 - Newark, An Avnet Company
Chicago, IL, United States
Magnetics Chip Inductor Rohs Compliant Bourns
02J1425
Magnetics Chip Inductor Rohs Compliant Bourns 02J1425
MAGNETICS - CHIP INDUCTOR ROHS COMPLIANT: YES

MAGNETICS - CHIP INDUCTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM322522-R56KL-ND 02J1425
Product Name Fixed Inductors Magnetics Chip Inductor Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5778-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers