Bourns, Inc. 1.5UH 210MA 750MOHM Inductor and Choke CM322522-1R5KL

Description
FIXED IND 1.5UH 210MA 750MOHM SM Product overview: CM322522-1R5KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 210MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 210MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-1R5KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 210MA 750MOHM SM Product overview: CM322522-1R5KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 210MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 210MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-1R5KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5UH 210MA 750MOHM Inductor and Choke - 71-CM322522-1R5KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 210MA 750MOHM Inductor and Choke
71-CM322522-1R5KL
1.5UH 210MA 750MOHM Inductor and Choke 71-CM322522-1R5KL
FIXED IND 1.5UH 210MA 750MOHM SM Product overview: CM322522-1R5KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 210MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 210MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-1R5KL can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 210MA 750MOHM SM Product overview: CM322522-1R5KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 210MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 210MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-1R5KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-CM322522-1R5KLCT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Unshielded Wirewound Inductor 210mA 750mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 210mA 750mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-CM322522-1R5KLDKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Unshielded Wirewound Inductor 210mA 750mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 210mA 750mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-CM322522-1R5KLTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Unshielded Wirewound Inductor 210mA 750mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 210mA 750mOhm Max Nonstandard

Buy Now Datasheet
Chip Inductor 1.5Uh 210Ma 10% 90Mhz; Inductance Bourns - 62K3084 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 1.5Uh 210Ma 10% 90Mhz; Inductance Bourns
62K3084
Chip Inductor 1.5Uh 210Ma 10% 90Mhz; Inductance Bourns 62K3084
CHIP INDUCTOR 1.5UH 210MA 10% 90MHZ; Inductance:1.5µH; DC Resistance Max:0.75ohm; Self Resonant Frequency Min:90MHz; DC Current Rating:210mA; Inductor Case Style:1210 [3225 Metric]; Product Range:CM322522 Series; No. of Pins:2Pins RoHS Compliant: Yes

CHIP INDUCTOR 1.5UH 210MA 10% 90MHZ; Inductance:1.5µH; DC Resistance Max:0.75ohm; Self Resonant Frequency Min:90MHz; DC Current Rating:210mA; Inductor Case Style:1210 [3225 Metric]; Product Range:CM322522 Series; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Surface Mount High Frequency Inductor, Cm322522 Series, 1.5 H, 10%, 1210 [3225 Metric], 90 Mhz Rohs Compliant Bourns - 38K0510 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Cm322522 Series, 1.5 H, 10%, 1210 [3225 Metric], 90 Mhz Rohs Compliant Bourns
38K0510
Surface Mount High Frequency Inductor, Cm322522 Series, 1.5 H, 10%, 1210 [3225 Metric], 90 Mhz Rohs Compliant Bourns 38K0510
Surface Mount High Frequency Inductor, CM322522 Series, 1.5 H, 10%, 1210 [3225 Metric], 90 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, CM322522 Series, 1.5 H, 10%, 1210 [3225 Metric], 90 MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CM322522-1R5KL 118-CM322522-1R5KLCT-ND 62K3084 38K0510
Product Name 1.5UH 210MA 750MOHM Inductor and Choke Fixed Inductors Chip Inductor 1.5Uh 210Ma 10% 90Mhz; Inductance Bourns Surface Mount High Frequency Inductor, Cm322522 Series, 1.5 H, 10%, 1210 [3225 Metric], 90 Mhz Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8118 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7300 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details