Bourns, Inc. SMD 10UH 140MA 2.1 OHM Inductor and Choke CM322522-100JL

Description
FIXED IND 10UH 140MA 2.1 OHM SMD Product overview: CM322522-100JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 140MA, 2.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 140MA, 2.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-100JL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 140MA 2.1 OHM SMD Product overview: CM322522-100JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 140MA, 2.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 140MA, 2.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-100JL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 140MA 2.1 OHM Inductor and Choke - 71-CM322522-100JL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 140MA 2.1 OHM Inductor and Choke
71-CM322522-100JL
SMD 10UH 140MA 2.1 OHM Inductor and Choke 71-CM322522-100JL
FIXED IND 10UH 140MA 2.1 OHM SMD Product overview: CM322522-100JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 140MA, 2.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 140MA, 2.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-100JL can be used for catalog matching and distributor lookup.

FIXED IND 10UH 140MA 2.1 OHM SMD Product overview: CM322522-100JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 140MA, 2.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 140MA, 2.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-100JL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-CM322522-100JLTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 140mA 2.1Ohm Max Nonstandard

10µH Unshielded Wirewound Inductor 140mA 2.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-CM322522-100JLCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 140mA 2.1Ohm Max Nonstandard

10µH Unshielded Wirewound Inductor 140mA 2.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-CM322522-100JLDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 140mA 2.1Ohm Max Nonstandard

10µH Unshielded Wirewound Inductor 140mA 2.1Ohm Max Nonstandard

Buy Now Datasheet
Rf Inductor, 10Uh, 30Mhz, 0.15A, Smd; Inductance Bourns - 33AK4250 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, 10Uh, 30Mhz, 0.15A, Smd; Inductance Bourns
33AK4250
Rf Inductor, 10Uh, 30Mhz, 0.15A, Smd; Inductance Bourns 33AK4250
RF INDUCTOR, 10UH, 30MHZ, 0.15A, SMD; Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:30MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CMH322522 Series; Product Length:2.9mmRoHS Compliant: Yes

RF INDUCTOR, 10UH, 30MHZ, 0.15A, SMD; Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:30MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CMH322522 Series; Product Length:2.9mmRoHS Compliant: Yes

Supplier's Site Datasheet
Magnetics Chip Inductor Rohs Compliant Bourns - 79AH0069 - Newark, An Avnet Company
Chicago, IL, United States
Magnetics Chip Inductor Rohs Compliant Bourns
79AH0069
Magnetics Chip Inductor Rohs Compliant Bourns 79AH0069
MAGNETICS - CHIP INDUCTOR ROHS COMPLIANT: YES

MAGNETICS - CHIP INDUCTOR ROHS COMPLIANT: YES

Supplier's Site
Rf Inductor, 10Uh, 30Mhz, 0.15A, Smd; Inductance Bourns - 14P5487 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, 10Uh, 30Mhz, 0.15A, Smd; Inductance Bourns
14P5487
Rf Inductor, 10Uh, 30Mhz, 0.15A, Smd; Inductance Bourns 14P5487
RF INDUCTOR, 10UH, 30MHZ, 0.15A, SMD; Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:30MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CMH322522 Series; Product Length:2.9mmRoHS Compliant: Yes

RF INDUCTOR, 10UH, 30MHZ, 0.15A, SMD; Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:30MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CMH322522 Series; Product Length:2.9mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CM322522-100JL 118-CM322522-100JLTR-ND 33AK4250 79AH0069
Product Name SMD 10UH 140MA 2.1 OHM Inductor and Choke Fixed Inductors Rf Inductor, 10Uh, 30Mhz, 0.15A, Smd; Inductance Bourns Magnetics Chip Inductor Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-039 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Common Mode Chokes - DS1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-7N5 0402CS-7N5XJRW , 0402CS-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details