Bourns, Inc. Fixed Inductors CM252016-100KL

Description
10µH Unshielded Wirewound Inductor 80mA 3.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 80mA 3.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM252016-100KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM252016-100KLTR-ND
Fixed Inductors CM252016-100KLTR-ND
10µH Unshielded Wirewound Inductor 80mA 3.5Ohm Max Nonstandard

10µH Unshielded Wirewound Inductor 80mA 3.5Ohm Max Nonstandard

Buy Now Datasheet
Chip Inductor, 10Uh 80Ma 10% 3.5Mhz; Inductance Bourns - 62K3078 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 10Uh 80Ma 10% 3.5Mhz; Inductance Bourns
62K3078
Chip Inductor, 10Uh 80Ma 10% 3.5Mhz; Inductance Bourns 62K3078
CHIP INDUCTOR, 10UH 80MA 10% 3.5MHZ; Inductance:10µH; DC Resistance Max:3.5ohm; Self Resonant Frequency:32MHz; DC Current Rating:80mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CM252016 Series; Inductor Construction:-RoHS Compliant: Yes

CHIP INDUCTOR, 10UH 80MA 10% 3.5MHZ; Inductance:10µH; DC Resistance Max:3.5ohm; Self Resonant Frequency:32MHz; DC Current Rating:80mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CM252016 Series; Inductor Construction:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM252016-100KLTR-ND 62K3078
Product Name Fixed Inductors Chip Inductor, 10Uh 80Ma 10% 3.5Mhz; Inductance Bourns
Operating Temperature -20 to 100 C (-4 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Surface Mount Inductors - 2567595P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.8500 ohms
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-7N8 016008C-7N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details