Bourns, Inc. Inductor,1.8Nh, 0.3A, +0.3Nh, 9.5Ghz; Inductance Bourns CI100505-1N8D

Description
INDUCTOR,1.8NH, 0.3A, +0.3NH, 9.5GHZ; Inductance:1.8nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:6GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CI100505 Series; Product Length:1mm RoHS Compliant: Yes
Description
INDUCTOR,1.8NH, 0.3A, +0.3NH, 9.5GHZ; Inductance:1.8nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:6GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CI100505 Series; Product Length:1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor,1.8Nh, 0.3A, +0.3Nh, 9.5Ghz; Inductance Bourns - 18C0291 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,1.8Nh, 0.3A, +0.3Nh, 9.5Ghz; Inductance Bourns
18C0291
Inductor,1.8Nh, 0.3A, +0.3Nh, 9.5Ghz; Inductance Bourns 18C0291
INDUCTOR,1.8NH, 0.3A, +0.3NH, 9.5GHZ; Inductance:1.8nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:6GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CI100505 Series; Product Length:1mm RoHS Compliant: Yes

INDUCTOR,1.8NH, 0.3A, +0.3NH, 9.5GHZ; Inductance:1.8nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:6GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CI100505 Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 18C0291
Product Name Inductor,1.8Nh, 0.3A, +0.3Nh, 9.5Ghz; Inductance Bourns
Inductance Range 0.0018 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1660190 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details