Bourns, Inc. Chip Resistor - Surface Mount CHV0805AFX-1003ELF

Description
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CHV0805AFX-1003ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV0805AFX-1003ELFTR-ND
Chip Resistor - Surface Mount 118-CHV0805AFX-1003ELFTR-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV0805AFX-1003ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV0805AFX-1003ELFDKR-ND
Chip Resistor - Surface Mount 118-CHV0805AFX-1003ELFDKR-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV0805AFX-1003ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV0805AFX-1003ELFCT-ND
Chip Resistor - Surface Mount 118-CHV0805AFX-1003ELFCT-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2437743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437743
Surface Mount Resistors 2437743
Bourns CHV0805AFX-1003ELF

Bourns CHV0805AFX-1003ELF

Supplier's Site
Surface Mount Resistors - 2437742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437742
Surface Mount Resistors 2437742
Bourns CHV0805AFX-1003ELF

Bourns CHV0805AFX-1003ELF

Supplier's Site
Surface Mount Resistors - 2437743P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437743P
Surface Mount Resistors 2437743P
Bourns CHV0805AFX-1003ELF

Bourns CHV0805AFX-1003ELF

Supplier's Site
Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistance Bourns - 56AJ0630 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistance Bourns
56AJ0630
Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistance Bourns 56AJ0630
RES, 100K, 1%, 0.125W, 0805, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:400V RoHS Compliant: Yes

RES, 100K, 1%, 0.125W, 0805, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistance Bourns - 56AJ0631 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistance Bourns
56AJ0631
Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistance Bourns 56AJ0631
RES, 100K, 1%, 0.125W, 0805, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:400V RoHS Compliant: Yes

RES, 100K, 1%, 0.125W, 0805, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CHV0805AFX-1003ELFTR-ND 2437743 56AJ0630
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers