Bourns, Inc. Surface Mount Resistors CHP0805AFX-1200ELF

Description
Bourns CHP0805AFX-1200ELF Resistor
Request a Quote Datasheet
Description
Bourns CHP0805AFX-1200ELF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 630220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630220
Surface Mount Resistors 630220
Bourns CHP0805AFX-1200ELF Resistor

Bourns CHP0805AFX-1200ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - 118-CHP0805AFX-1200ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHP0805AFX-1200ELFCT-ND
Chip Resistor - Surface Mount 118-CHP0805AFX-1200ELFCT-ND
120 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

120 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHP0805AFX-1200ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHP0805AFX-1200ELFTR-ND
Chip Resistor - Surface Mount 118-CHP0805AFX-1200ELFTR-ND
120 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

120 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHP0805AFX-1200ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHP0805AFX-1200ELFDKR-ND
Chip Resistor - Surface Mount 118-CHP0805AFX-1200ELFDKR-ND
120 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

120 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, 120R, 1%, 0.5W, 0805; Resistance Bourns - 70AH9191 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 120R, 1%, 0.5W, 0805; Resistance Bourns
70AH9191
Res, Aec-Q200, 120R, 1%, 0.5W, 0805; Resistance Bourns 70AH9191
RES, AEC-Q200, 120R, 1%, 0.5W, 0805; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP-A Series RoHS Compliant: Yes

RES, AEC-Q200, 120R, 1%, 0.5W, 0805; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP-A Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 120R, 1%, 0.5W, 0805; Resistance Bourns - 65AH0121 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 120R, 1%, 0.5W, 0805; Resistance Bourns
65AH0121
Res, Aec-Q200, 120R, 1%, 0.5W, 0805; Resistance Bourns 65AH0121
RES, AEC-Q200, 120R, 1%, 0.5W, 0805; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP-A Series RoHS Compliant: Yes

RES, AEC-Q200, 120R, 1%, 0.5W, 0805; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP-A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 630220 118-CHP0805AFX-1200ELFCT-ND 70AH9191
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, Aec-Q200, 120R, 1%, 0.5W, 0805; Resistance Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers