Bourns, Inc. Clamping Voltage Vc Max Bourns CG0603MLU-05E.

Description
Clamping Voltage Vc Max:25V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:CG060 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
Datasheet
Description
Clamping Voltage Vc Max:25V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:CG060 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamping Voltage Vc Max Bourns - 27AC1807 - Newark, An Avnet Company
Chicago, IL, United States
Clamping Voltage Vc Max Bourns
27AC1807
Clamping Voltage Vc Max Bourns 27AC1807
Clamping Voltage Vc Max:25V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:CG060 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Clamping Voltage Vc Max:25V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:CG060 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AC1807
Product Name Clamping Voltage Vc Max Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
35V 100MA Diode and Rectifier - 284-BA892-02VE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
Tj 150 C (302 F)
View Details
2 suppliers