Bourns, Inc. Clamping Voltage Vc Max Bourns CG0603MLC-05LE.

Description
Clamping Voltage Vc Max:25V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:CG060 Series; Automotive Qualification Standard:AEC-Q101; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
Clamping Voltage Vc Max:25V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:CG060 Series; Automotive Qualification Standard:AEC-Q101; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamping Voltage Vc Max Bourns - 25AC6873 - Newark, An Avnet Company
Chicago, IL, United States
Clamping Voltage Vc Max Bourns
25AC6873
Clamping Voltage Vc Max Bourns 25AC6873
Clamping Voltage Vc Max:25V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:CG060 Series; Automotive Qualification Standard:AEC-Q101; Operating Temperature Max:85°C RoHS Compliant: Yes

Clamping Voltage Vc Max:25V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:CG060 Series; Automotive Qualification Standard:AEC-Q101; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AC6873
Product Name Clamping Voltage Vc Max Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 40 volts
View Details
Specs
Diode Applications Rectifier
VF 1.55 volts
VR 1400 volts
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type LLD - Model: PA905C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.5 volts
IR 0.5000 mA
View Details