Bourns, Inc. Chip Resistor - Surface Mount CFN0402AFX-R010ELF

Description
10 mOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CFN0402AFX-R010ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0402AFX-R010ELFDKR-ND
Chip Resistor - Surface Mount 118-CFN0402AFX-R010ELFDKR-ND
10 mOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Metal Foil

10 mOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN0402AFX-R010ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0402AFX-R010ELFCT-ND
Chip Resistor - Surface Mount 118-CFN0402AFX-R010ELFCT-ND
10 mOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Metal Foil

10 mOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN0402AFX-R010ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0402AFX-R010ELFTR-ND
Chip Resistor - Surface Mount 118-CFN0402AFX-R010ELFTR-ND
10 mOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Metal Foil

10 mOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Metal Foil

Buy Now Datasheet
Res, 0R01, 0.2W, 0402, Metal Foil; Resistance Bourns - 53AJ6180 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.2W, 0402, Metal Foil; Resistance Bourns
53AJ6180
Res, 0R01, 0.2W, 0402, Metal Foil; Resistance Bourns 53AJ6180
RES, 0R01, 0.2W, 0402, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.02mm RoHS Compliant: Yes

RES, 0R01, 0.2W, 0402, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 0.2W, 0402, Metal Foil; Resistance Bourns - 53AJ6179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.2W, 0402, Metal Foil; Resistance Bourns
53AJ6179
Res, 0R01, 0.2W, 0402, Metal Foil; Resistance Bourns 53AJ6179
RES, 0R01, 0.2W, 0402, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.02mm RoHS Compliant: Yes

RES, 0R01, 0.2W, 0402, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CFN0402AFX-R010ELFDKR-ND 53AJ6180
Product Name Chip Resistor - Surface Mount Res, 0R01, 0.2W, 0402, Metal Foil; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details