Manufacturer: NXP
Win Source Part Number: 885333-MMBZ20VAL/DG/
Series: *
Features: Clamp Ipp Tvs Diode
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 885333-MMBZ20VAL/DG/B2215 |
| Product Name | TVS - TVS - Diodes - MMBZ20VAL/DG/B2215 |