Manufacturer: Bourns Inc.
Win Source Part Number: 201002-BD744B
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 3V @ 5A, 15A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 20 @ 5A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
TRANS PNP 80V 15A Product overview: BD744B from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD744B can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 201002-BD744B | 276-BD744B |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD744B | 80V 15A Bipolar Transistor |
| Polarity | PNP; PNP | PNP |