Bourns, Inc. Single Bipolar Transistors BD743B-S

Description
Bipolar (BJT) Transistor NPN 80V 15A 2W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 15A 2W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BD743B-S-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD743B-S-ND
Single Bipolar Transistors BD743B-S-ND
Bipolar (BJT) Transistor NPN 80V 15A 2W Through Hole TO-220

Bipolar (BJT) Transistor NPN 80V 15A 2W Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD743B-S - 769917-BD743B-S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD743B-S
769917-BD743B-S
TRANSISTORS - Transistors (BJT) - Single - BD743B-S 769917-BD743B-S
Manufacturer: Bourns Inc. Win Source Part Number: 769917-BD743B-S Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 2W Transistor Type: NPN Part Status: Obsolete(EOL) Family Name: BD743 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 5A, 15A Current - Collector Cutoff (Maximum): 1μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 5A, 4V Alternative Parts (Cross-Reference): BUV26; BD909; BD911; Introduction Date: May 23, 1993 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 769917-BD743B-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 2W
Transistor Type: NPN
Part Status: Obsolete(EOL)
Family Name: BD743
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 5A, 15A
Current - Collector Cutoff (Maximum): 1μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 5A, 4V
Alternative Parts (Cross-Reference): BUV26; BD909; BD911;
Introduction Date: May 23, 1993
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD743B-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD743B-S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD743B-S
TRANS NPN 80V 15A TO220

TRANS NPN 80V 15A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BD743B-S-ND 769917-BD743B-S BD743B-S
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BD743B-S Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-220; TO-220-3 TO-220; SOT3
Packing Method Tube; Tube Tube; Tube
IC(max) 1.00E-3 milliamps 15000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC847BTE6327 - 200449-BC847BTE6327 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SC-75
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistors - 2466942 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details