Bourns, Inc. Varistor, Aec-Q200, Mlv, 110V, 1812; Voltage Rating Vac Bourns AV40K1812801NIR1

Description
VARISTOR, AEC-Q200, MLV, 110V, 1812; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:AV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AEC-Q200, MLV, 110V, 1812; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:AV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 110V, 1812; Voltage Rating Vac Bourns - 64AH2255 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 110V, 1812; Voltage Rating Vac Bourns
64AH2255
Varistor, Aec-Q200, Mlv, 110V, 1812; Voltage Rating Vac Bourns 64AH2255
VARISTOR, AEC-Q200, MLV, 110V, 1812; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:AV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 110V, 1812; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:AV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Aec-Q200, Mlv, 110V, 1812; Voltage Rating Vac Bourns - 64AH2254 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 110V, 1812; Voltage Rating Vac Bourns
64AH2254
Varistor, Aec-Q200, Mlv, 110V, 1812; Voltage Rating Vac Bourns 64AH2254
VARISTOR, AEC-Q200, MLV, 110V, 1812; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:AV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 110V, 1812; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:AV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64AH2255
Product Name Varistor, Aec-Q200, Mlv, 110V, 1812; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Switching Diodes - 1221239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4496 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 7.2 mA
IR 0.2500 mA
View Details
Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4607-000 - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details
7 suppliers