Bourns, Inc. Varistor, Aec-Q200, Mlv, 77V, 1210; Voltage Rating Vac Bourns AV30K1210401NIR1

Description
VARISTOR, AEC-Q200, MLV, 77V, 1210; Voltage Rating VAC:30V; Voltage Rating VDC:34V; Product Range:AV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AEC-Q200, MLV, 77V, 1210; Voltage Rating VAC:30V; Voltage Rating VDC:34V; Product Range:AV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 77V, 1210; Voltage Rating Vac Bourns - 64AH2244 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 77V, 1210; Voltage Rating Vac Bourns
64AH2244
Varistor, Aec-Q200, Mlv, 77V, 1210; Voltage Rating Vac Bourns 64AH2244
VARISTOR, AEC-Q200, MLV, 77V, 1210; Voltage Rating VAC:30V; Voltage Rating VDC:34V; Product Range:AV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 77V, 1210; Voltage Rating VAC:30V; Voltage Rating VDC:34V; Product Range:AV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Aec-Q200, Mlv, 77V, 1210; Voltage Rating Vac Bourns - 64AH2245 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 77V, 1210; Voltage Rating Vac Bourns
64AH2245
Varistor, Aec-Q200, Mlv, 77V, 1210; Voltage Rating Vac Bourns 64AH2245
VARISTOR, AEC-Q200, MLV, 77V, 1210; Voltage Rating VAC:30V; Voltage Rating VDC:34V; Product Range:AV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 77V, 1210; Voltage Rating VAC:30V; Voltage Rating VDC:34V; Product Range:AV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64AH2244
Product Name Varistor, Aec-Q200, Mlv, 77V, 1210; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M25UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG878C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details