Bourns, Inc. Varistor, Aec-Q200, Mlv, 40V, 0805; Voltage Rating Vac Bourns AV14K0805121NIR1

Description
VARISTOR, AEC-Q200, MLV, 40V, 0805; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AEC-Q200, MLV, 40V, 0805; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 40V, 0805; Voltage Rating Vac Bourns - 64AH2215 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 40V, 0805; Voltage Rating Vac Bourns
64AH2215
Varistor, Aec-Q200, Mlv, 40V, 0805; Voltage Rating Vac Bourns 64AH2215
VARISTOR, AEC-Q200, MLV, 40V, 0805; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 40V, 0805; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Aec-Q200, Mlv, 40V, 0805; Voltage Rating Vac Bourns - 64AH2214 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 40V, 0805; Voltage Rating Vac Bourns
64AH2214
Varistor, Aec-Q200, Mlv, 40V, 0805; Voltage Rating Vac Bourns 64AH2214
VARISTOR, AEC-Q200, MLV, 40V, 0805; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 40V, 0805; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64AH2215
Product Name Varistor, Aec-Q200, Mlv, 40V, 0805; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF150 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
VF 35 volts
IF 10 mA
View Details
Single Diodes - CC2003-ND - DigiKey
Sensata Technologies
View Details
5 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCA20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details