Bourns, Inc. Fixed Inductors 9250A-473-RC

Description
47µH Shielded Molded Inductor 195mA 2.11Ohm Max Axial
Request a Quote Datasheet
Description
47µH Shielded Molded Inductor 195mA 2.11Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10119-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10119-ND
Fixed Inductors M10119-ND
47µH Shielded Molded Inductor 195mA 2.11Ohm Max Axial

47µH Shielded Molded Inductor 195mA 2.11Ohm Max Axial

Buy Now Datasheet
47UH 195MA 2.11 OHM Inductor and Choke - 71-9250A-473-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47UH 195MA 2.11 OHM Inductor and Choke
71-9250A-473-RC
47UH 195MA 2.11 OHM Inductor and Choke 71-9250A-473-RC
FIXED IND 47UH 195MA 2.11 OHM TH Product overview: 9250A-473-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 195MA, 2.11 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 195MA, 2.11 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-473-RC can be used for catalog matching and distributor lookup.

FIXED IND 47UH 195MA 2.11 OHM TH Product overview: 9250A-473-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 195MA, 2.11 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 195MA, 2.11 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-473-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Choke, 47Uh, 195Ma, 10%, 27Mhz; Product Range Bourns Jw Miller - 86K8271 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 47Uh, 195Ma, 10%, 27Mhz; Product Range Bourns Jw Miller
86K8271
Rf Choke, 47Uh, 195Ma, 10%, 27Mhz; Product Range Bourns Jw Miller 86K8271
RF CHOKE, 47UH, 195MA, 10%, 27MHZ; Product Range:9250A Series; Inductance:47µH; DC Current Rating:195mA; DC Resistance Max:2.11ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:27MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

RF CHOKE, 47UH, 195MA, 10%, 27MHZ; Product Range:9250A Series; Inductance:47µH; DC Current Rating:195mA; DC Resistance Max:2.11ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:27MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M10119-ND 71-9250A-473-RC 86K8271
Product Name Fixed Inductors 47UH 195MA 2.11 OHM Inductor and Choke Rf Choke, 47Uh, 195Ma, 10%, 27Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 237-2281-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-2272SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details