Bourns, Inc. 220UH 120MA 5 OHM Inductor and Choke 9250A-224-TR-RC

Description
FIXED IND 220UH 120MA 5 OHM TH Product overview: 9250A-224-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 120MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 120MA, 5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-224-TR-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220UH 120MA 5 OHM TH Product overview: 9250A-224-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 120MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 120MA, 5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-224-TR-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220UH 120MA 5 OHM Inductor and Choke - 71-9250A-224-TR-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 120MA 5 OHM Inductor and Choke
71-9250A-224-TR-RC
220UH 120MA 5 OHM Inductor and Choke 71-9250A-224-TR-RC
FIXED IND 220UH 120MA 5 OHM TH Product overview: 9250A-224-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 120MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 120MA, 5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-224-TR-RC can be used for catalog matching and distributor lookup.

FIXED IND 220UH 120MA 5 OHM TH Product overview: 9250A-224-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 120MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 120MA, 5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-224-TR-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-9250A-224-TR-RCTR-ND - DigiKey
Thief River Falls, MN, United States
220µH Shielded Molded Inductor 120mA 5Ohm Max Axial

220µH Shielded Molded Inductor 120mA 5Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 118-9250A-224-TR-RCCT-ND - DigiKey
Thief River Falls, MN, United States
220µH Shielded Molded Inductor 120mA 5Ohm Max Axial

220µH Shielded Molded Inductor 120mA 5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-9250A-224-TR-RC 118-9250A-224-TR-RCTR-ND
Product Name 220UH 120MA 5 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Molded
Core Material Ferrite Ferrite
Inductance Range 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details