Bourns, Inc. 15UH 315MA 800 MOHM Inductor and Choke 9250A-153-RC

Description
FIXED IND 15UH 315MA 800 MOHM TH Product overview: 9250A-153-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 315MA, 800 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 315MA, 800 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-153-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 315MA 800 MOHM TH Product overview: 9250A-153-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 315MA, 800 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 315MA, 800 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-153-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15UH 315MA 800 MOHM Inductor and Choke - 71-9250A-153-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15UH 315MA 800 MOHM Inductor and Choke
71-9250A-153-RC
15UH 315MA 800 MOHM Inductor and Choke 71-9250A-153-RC
FIXED IND 15UH 315MA 800 MOHM TH Product overview: 9250A-153-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 315MA, 800 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 315MA, 800 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-153-RC can be used for catalog matching and distributor lookup.

FIXED IND 15UH 315MA 800 MOHM TH Product overview: 9250A-153-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 315MA, 800 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 315MA, 800 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-153-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M10092-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10092-ND
Fixed Inductors M10092-ND
15µH Shielded Molded Inductor 315mA 800mOhm Max Axial

15µH Shielded Molded Inductor 315mA 800mOhm Max Axial

Buy Now Datasheet
Choke, 15Uh, +10%, 49Mhz, Axial; Product Range Bourns Jw Miller - 86K8199 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 15Uh, +10%, 49Mhz, Axial; Product Range Bourns Jw Miller
86K8199
Choke, 15Uh, +10%, 49Mhz, Axial; Product Range Bourns Jw Miller 86K8199
CHOKE, 15UH, +10%, 49MHz, AXIAL; Product Range:9250A Series; Inductance:15µH; DC Current Rating:315mA; DC Resistance Max:0.8ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:49MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

CHOKE, 15UH, +10%, 49MHz, AXIAL; Product Range:9250A Series; Inductance:15µH; DC Current Rating:315mA; DC Resistance Max:0.8ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:49MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-9250A-153-RC M10092-ND 86K8199
Product Name 15UH 315MA 800 MOHM Inductor and Choke Fixed Inductors Choke, 15Uh, +10%, 49Mhz, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Molded
Core Material Ferrite Ferrite
Inductance Range 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
11mH 600mA 440V Inductor and Choke - 839-DFKH-14-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 11000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
3 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-N67 0302CS-N67XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details