Bourns, Inc. Fixed Inductors 9250A-151-RC

Description
150nH Shielded Molded Inductor 1.47A 37mOhm Max Axial
Request a Quote Datasheet
Description
150nH Shielded Molded Inductor 1.47A 37mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-9250A-151-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-9250A-151-RC-ND
Fixed Inductors 118-9250A-151-RC-ND
150nH Shielded Molded Inductor 1.47A 37mOhm Max Axial

150nH Shielded Molded Inductor 1.47A 37mOhm Max Axial

Buy Now Datasheet
1.47A 37 MOHM Inductor and Choke - 71-9250A-151-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.47A 37 MOHM Inductor and Choke
71-9250A-151-RC
1.47A 37 MOHM Inductor and Choke 71-9250A-151-RC
FIXED IND 150NH 1.47A 37 MOHM TH Product overview: 9250A-151-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.47A, 37 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.47A, 37 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-151-RC can be used for catalog matching and distributor lookup.

FIXED IND 150NH 1.47A 37 MOHM TH Product overview: 9250A-151-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.47A, 37 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.47A, 37 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-151-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 150Nh, +10%, 250Mhz, Axial; Product Range Bourns Jw Miller - 86K8195 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 150Nh, +10%, 250Mhz, Axial; Product Range Bourns Jw Miller
86K8195
Choke, 150Nh, +10%, 250Mhz, Axial; Product Range Bourns Jw Miller 86K8195
CHOKE, 150NH, +10%, 250MHz, AXIAL; Product Range:9250A Series; Inductance:150nH; DC Current Rating:1.47A; DC Resistance Max:0.037ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:250MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

CHOKE, 150NH, +10%, 250MHz, AXIAL; Product Range:9250A Series; Inductance:150nH; DC Current Rating:1.47A; DC Resistance Max:0.037ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:250MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 118-9250A-151-RC-ND 71-9250A-151-RC 86K8195
Product Name Fixed Inductors 1.47A 37 MOHM Inductor and Choke Choke, 150Nh, +10%, 250Mhz, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-11-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Common Mode Chokes - 486-3-127-626-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-75N 026011C-75NXJRW , 026011C-75NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details