Bourns, Inc. Fixed Inductors 9250A-106-RC

Description
10mH Shielded Molded Inductor 24mA 137Ohm Max Axial
Request a Quote Datasheet
Description
10mH Shielded Molded Inductor 24mA 137Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10084-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10084-ND
Fixed Inductors M10084-ND
10mH Shielded Molded Inductor 24mA 137Ohm Max Axial

10mH Shielded Molded Inductor 24mA 137Ohm Max Axial

Buy Now Datasheet
Rf Choke, 10000Uh, 24Ma 10% 0.47Mhz; Product Range Bourns Jw Miller - 86K8179 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 10000Uh, 24Ma 10% 0.47Mhz; Product Range Bourns Jw Miller
86K8179
Rf Choke, 10000Uh, 24Ma 10% 0.47Mhz; Product Range Bourns Jw Miller 86K8179
RF CHOKE, 10000UH, 24MA 10% 0.47MHZ; Product Range:-; Inductance:10mH; DC Current Rating:24mA; DC Resistance Max:137ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:470kHz; Self Resonant Frequency Min:470kHz RoHS Compliant: Yes

RF CHOKE, 10000UH, 24MA 10% 0.47MHZ; Product Range:-; Inductance:10mH; DC Current Rating:24mA; DC Resistance Max:137ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:470kHz; Self Resonant Frequency Min:470kHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
CHOKE, AXIAL MOLDED, 10,000UH, +/-10%, 137 OHM MAX DCR
70154672
CHOKE, AXIAL MOLDED, 10,000UH, +/-10%, 137 OHM MAX DCR 70154672
CHOKE, AXIAL MOLDED, 10,000UH, +/-10%, 137 OHM MAX DCR

CHOKE, AXIAL MOLDED, 10,000UH, +/-10%, 137 OHM MAX DCR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number M10084-ND 86K8179 70154672
Product Name Fixed Inductors Rf Choke, 10000Uh, 24Ma 10% 0.47Mhz; Product Range Bourns Jw Miller CHOKE, AXIAL MOLDED, 10,000UH, +/-10%, 137 OHM MAX DCR
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers