FIXED IND 1UH 1.07A 70 MOHM TH Product overview: 9250A-102-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UH, 1.07A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1UH, 1.07A, 70 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-102-RC can be used for catalog matching and distributor lookup.
1µH Shielded Molded Inductor 1.07A 70mOhm Max Axial
CHOKE, 1UH, +10%, 140MHz, AXIAL; Product Range:9250A Series; Inductance:1µH; DC Current Rating:1.07A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:140MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 71-9250A-102-RC | M10080-ND | 86K8171 |
| Product Name | 1UH 1.07A 70 MOHM Inductor and Choke | Fixed Inductors | Choke, 1Uh, +10%, 140Mhz, Axial; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Technology | Molded | ||
| Core Material | Ferrite | Ferrite | |
| Inductance Range | 1 microH | 1 microH |