Bourns, Inc. Fixed Inductors 8230-84

Description
470µH Unshielded Wirewound Inductor 50mA 42Ohm Max Axial
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 50mA 42Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8045-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8045-ND
Fixed Inductors M8045-ND
470µH Unshielded Wirewound Inductor 50mA 42Ohm Max Axial

470µH Unshielded Wirewound Inductor 50mA 42Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8045-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
Specs
Application RF Choke
View Details