Bourns, Inc. Fixed Inductors 8230-66

Description
82µH Unshielded Wirewound Inductor 130mA 7.3Ohm Max Axial
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 130mA 7.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8036-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8036-ND
Fixed Inductors M8036-ND
82µH Unshielded Wirewound Inductor 130mA 7.3Ohm Max Axial

82µH Unshielded Wirewound Inductor 130mA 7.3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8036-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 2176638-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Specs
Application RF Choke
View Details