Bourns, Inc. Fixed Inductors 8230-42

Description
8.2µH Unshielded Wirewound Inductor 210mA 2.7Ohm Max Axial
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 210mA 2.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8024-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8024-ND
Fixed Inductors M8024-ND
8.2µH Unshielded Wirewound Inductor 210mA 2.7Ohm Max Axial

8.2µH Unshielded Wirewound Inductor 210mA 2.7Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8024-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176640-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Leaded Inductors - 1048436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details