Bourns, Inc. Fixed Inductors 8230-14

Description
560nH Unshielded Wirewound Inductor 495mA 500mOhm Max Axial
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 495mA 500mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8010-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8010-ND
Fixed Inductors M8010-ND
560nH Unshielded Wirewound Inductor 495mA 500mOhm Max Axial

560nH Unshielded Wirewound Inductor 495mA 500mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8010-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Phenolic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Power Inductors - 1-2176640-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details