1mH @ 1kHz 2 Line Common Mode Choke Through Hole 10A DCR 10mOhm
CHOKE,COMMON MODE, 1 L(MH)@1KHZ, 0.01 OHM MAX DCR, 1500VRMS
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | M8903-ND | 70154666 |
| Product Name | Common Mode Chokes | CHOKE,COMMON MODE, 1 L(MH)@1KHZ, 0.01 OHM MAX DCR, 1500VRMS |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | |
| Application | Common Mode Choke; RF Choke |