Bourns, Inc. Choke, 10Mh, 2.4A; Dc Current Rating Bourns Jw Miller 8104-RC

Description
CHOKE, 10MH, 2.4A; DC Current Rating:2.4A; Product Range:8100 Series; Case Dimensions:30.48mm x 15.24mm x 30.48mm; Inductance:10mH RoHS Compliant: Yes
Datasheet
Description
CHOKE, 10MH, 2.4A; DC Current Rating:2.4A; Product Range:8100 Series; Case Dimensions:30.48mm x 15.24mm x 30.48mm; Inductance:10mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 10Mh, 2.4A; Dc Current Rating Bourns Jw Miller - 63K4071 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 10Mh, 2.4A; Dc Current Rating Bourns Jw Miller
63K4071
Choke, 10Mh, 2.4A; Dc Current Rating Bourns Jw Miller 63K4071
CHOKE, 10MH, 2.4A; DC Current Rating:2.4A; Product Range:8100 Series; Case Dimensions:30.48mm x 15.24mm x 30.48mm; Inductance:10mH RoHS Compliant: Yes

CHOKE, 10MH, 2.4A; DC Current Rating:2.4A; Product Range:8100 Series; Case Dimensions:30.48mm x 15.24mm x 30.48mm; Inductance:10mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 63K4071
Product Name Choke, 10Mh, 2.4A; Dc Current Rating Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-143-606-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Iec Filter, Medical, 10A, 250Vac, Qc; Capacitance Te Connectivity - 01AH0192 - Newark, An Avnet Company
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
 - IP4253CZ16-8-TTL,1 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers