Bourns, Inc. Choke, 1Mh, 4.8A; Dc Current Rating Bourns Jw Miller 8103-RC

Description
CHOKE, 1MH, 4.8A; DC Current Rating:4.8A; Product Range:8100 Series; Case Dimensions:19.304mm x 10.795mm x 22.86mm; Inductance:1mH RoHS Compliant: Yes
Datasheet
Description
CHOKE, 1MH, 4.8A; DC Current Rating:4.8A; Product Range:8100 Series; Case Dimensions:19.304mm x 10.795mm x 22.86mm; Inductance:1mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 1Mh, 4.8A; Dc Current Rating Bourns Jw Miller - 63K4070 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 1Mh, 4.8A; Dc Current Rating Bourns Jw Miller
63K4070
Choke, 1Mh, 4.8A; Dc Current Rating Bourns Jw Miller 63K4070
CHOKE, 1MH, 4.8A; DC Current Rating:4.8A; Product Range:8100 Series; Case Dimensions:19.304mm x 10.795mm x 22.86mm; Inductance:1mH RoHS Compliant: Yes

CHOKE, 1MH, 4.8A; DC Current Rating:4.8A; Product Range:8100 Series; Case Dimensions:19.304mm x 10.795mm x 22.86mm; Inductance:1mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 63K4070
Product Name Choke, 1Mh, 4.8A; Dc Current Rating Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-123-524-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details