The Bourns J.W. Miller choke, part number 63K2906, features an inductance of 100 nH and a maximum DC current rating of 500 mA. It has an inductance tolerance of ±20% and a self-resonant frequency of 400 MHz. The choke is designed with a maximum DC resistance of 0.06 ohms and is compliant with RoHS standards. Its compact dimensions are 2.8 mm x 7.12 mm, making it suitable for applications where space is a constraint. This choke is ideal for use in high-frequency circuits and can be considered for projects requiring reliable performance in signal integrity.
100nH Unshielded Wirewound Inductor 1.2A 60mOhm Max Axial
FIXED IND 100NH 1.2A 60 MOHM TH Product overview: 78FR10M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2A, 60 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78FR10M-RC can be used for catalog matching and distributor lookup.
CHOKE, 100NH, 500MA, 20%, 400MHZ; Product Range:78F Series; Inductance:100nH; DC Current Rating:1.2A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:400MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | M10147-ND | 71-78FR10M-RC | 63K2906 |
| Product Name | Fixed Inductors | 1.2A 60 MOHM Inductor and Choke | Choke, 100Nh, 500Ma, 20%, 400Mhz; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |