Bourns, Inc. Fixed Inductors 78F821J-RC

Description
820µH Unshielded Wirewound Inductor 65mA 27.5Ohm Max Axial
Request a Quote Datasheet
Description
820µH Unshielded Wirewound Inductor 65mA 27.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8157-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8157-ND
Fixed Inductors M8157-ND
820µH Unshielded Wirewound Inductor 65mA 27.5Ohm Max Axial

820µH Unshielded Wirewound Inductor 65mA 27.5Ohm Max Axial

Buy Now Datasheet
Choke, 820Uh, 43Ma, 5%, 1.5Mhz; Product Range Bourns Jw Miller - 63K2954 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 820Uh, 43Ma, 5%, 1.5Mhz; Product Range Bourns Jw Miller
63K2954
Choke, 820Uh, 43Ma, 5%, 1.5Mhz; Product Range Bourns Jw Miller 63K2954
CHOKE, 820UH, 43MA, 5%, 1.5MHZ; Product Range:78F Series; Inductance:820µH; DC Current Rating:65mA; DC Resistance Max:27.5ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.5MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 820UH, 43MA, 5%, 1.5MHZ; Product Range:78F Series; Inductance:820µH; DC Current Rating:65mA; DC Resistance Max:27.5ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.5MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8157-ND 63K2954
Product Name Fixed Inductors Choke, 820Uh, 43Ma, 5%, 1.5Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1730048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
High Frequency & RF Inductors - 1-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0019 microH
View Details
2 suppliers