Bourns, Inc. Fixed Inductors 78F6R8J-RC

Description
6.8µH Unshielded Wirewound Inductor 470mA 450mOhm Max Axial
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 470mA 450mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 78F6R8J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
78F6R8J-RC-ND
Fixed Inductors 78F6R8J-RC-ND
6.8µH Unshielded Wirewound Inductor 470mA 450mOhm Max Axial

6.8µH Unshielded Wirewound Inductor 470mA 450mOhm Max Axial

Buy Now Datasheet
Choke, 6.8Uh, 175Ma, 5%, 30Mhz; Product Range Bourns Jw Miller - 63K2949 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 6.8Uh, 175Ma, 5%, 30Mhz; Product Range Bourns Jw Miller
63K2949
Choke, 6.8Uh, 175Ma, 5%, 30Mhz; Product Range Bourns Jw Miller 63K2949
CHOKE, 6.8UH, 175MA, 5%, 30MHZ; Product Range:78F Series; Inductance:6.8µH; DC Current Rating:470mA; DC Resistance Max:0.45ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:28MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 6.8UH, 175MA, 5%, 30MHZ; Product Range:78F Series; Inductance:6.8µH; DC Current Rating:470mA; DC Resistance Max:0.45ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:28MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 78F6R8J-RC-ND 63K2949
Product Name Fixed Inductors Choke, 6.8Uh, 175Ma, 5%, 30Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2183JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1857962 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5726-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details