Bourns, Inc. 56UH 195MA 2.95 OHM Inductor and Choke 78F560J-RC

Description
FIXED IND 56UH 195MA 2.95 OHM TH Product overview: 78F560J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56UH, 195MA, 2.95 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56UH, 195MA, 2.95 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F560J-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 56UH 195MA 2.95 OHM TH Product overview: 78F560J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56UH, 195MA, 2.95 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56UH, 195MA, 2.95 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F560J-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
56UH 195MA 2.95 OHM Inductor and Choke - 71-78F560J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56UH 195MA 2.95 OHM Inductor and Choke
71-78F560J-RC
56UH 195MA 2.95 OHM Inductor and Choke 71-78F560J-RC
FIXED IND 56UH 195MA 2.95 OHM TH Product overview: 78F560J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56UH, 195MA, 2.95 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56UH, 195MA, 2.95 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F560J-RC can be used for catalog matching and distributor lookup.

FIXED IND 56UH 195MA 2.95 OHM TH Product overview: 78F560J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56UH, 195MA, 2.95 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56UH, 195MA, 2.95 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F560J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-78F560J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-78F560J-RC-ND
Fixed Inductors 118-78F560J-RC-ND
56µH Unshielded Wirewound Inductor 195mA 2.95Ohm Max Axial

56µH Unshielded Wirewound Inductor 195mA 2.95Ohm Max Axial

Buy Now Datasheet
Choke, 56Uh, 150Ma, 5%, 7.5Mhz; Product Range Bourns Jw Miller - 63K2947 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 56Uh, 150Ma, 5%, 7.5Mhz; Product Range Bourns Jw Miller
63K2947
Choke, 56Uh, 150Ma, 5%, 7.5Mhz; Product Range Bourns Jw Miller 63K2947
CHOKE, 56UH, 150MA, 5%, 7.5MHZ; Product Range:78F Series; Inductance:56µH; DC Current Rating:195mA; DC Resistance Max:2.95ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:7.5MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 56UH, 150MA, 5%, 7.5MHZ; Product Range:78F Series; Inductance:56µH; DC Current Rating:195mA; DC Resistance Max:2.95ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:7.5MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-78F560J-RC 118-78F560J-RC-ND 63K2947
Product Name 56UH 195MA 2.95 OHM Inductor and Choke Fixed Inductors Choke, 56Uh, 150Ma, 5%, 7.5Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 56 microH 56 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details