Bourns, Inc. Fixed Inductors 78F390J-RC

Description
39µH Unshielded Wirewound Inductor 240mA 1.7Ohm Max Axial
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 240mA 1.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 78F390J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
78F390J-RC-ND
Fixed Inductors 78F390J-RC-ND
39µH Unshielded Wirewound Inductor 240mA 1.7Ohm Max Axial

39µH Unshielded Wirewound Inductor 240mA 1.7Ohm Max Axial

Buy Now Datasheet
Choke, 39Uh, 185Ma, 5%, 9.5Mhz; Product Range Bourns Jw Miller - 63K2941 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 39Uh, 185Ma, 5%, 9.5Mhz; Product Range Bourns Jw Miller
63K2941
Choke, 39Uh, 185Ma, 5%, 9.5Mhz; Product Range Bourns Jw Miller 63K2941
CHOKE, 39UH, 185MA, 5%, 9.5MHZ; Product Range:78F Series; Inductance:39µH; DC Current Rating:240mA; DC Resistance Max:1.7ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:9.5MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 39UH, 185MA, 5%, 9.5MHZ; Product Range:78F Series; Inductance:39µH; DC Current Rating:240mA; DC Resistance Max:1.7ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:9.5MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 78F390J-RC-ND 63K2941
Product Name Fixed Inductors Choke, 39Uh, 185Ma, 5%, 9.5Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details