Bourns, Inc. Fixed Inductors 77F4R7K-TR-RC

Description
4.7µH Unshielded Wirewound Inductor 620mA 400mOhm Max Axial
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 620mA 400mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-77F4R7K-TR-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F4R7K-TR-RCCT-ND
Fixed Inductors 118-77F4R7K-TR-RCCT-ND
4.7µH Unshielded Wirewound Inductor 620mA 400mOhm Max Axial

4.7µH Unshielded Wirewound Inductor 620mA 400mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 118-77F4R7K-TR-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F4R7K-TR-RCTR-ND
Fixed Inductors 118-77F4R7K-TR-RCTR-ND
4.7µH Unshielded Wirewound Inductor 620mA 400mOhm Max Axial

4.7µH Unshielded Wirewound Inductor 620mA 400mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-77F4R7K-TR-RCCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
High Frequency & RF Inductors - 1-1879023-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0680 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details